EN
  • EN
  • DE

SMCJ15AE3/TR13

Part No SMCJ15AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 24.4V
Current - Peak Pulse (10/1000µs) 61.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ15
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299326-SMCJ15AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ15AE3/TR13 CAD Model

Description

SMCJ15AE3/TR13 TVS Diode from Microchip Technology

The SMCJ15AE3/TR13 is a state-of-the-art transient voltage suppression (TVS) diode designed by Microchip Technology, a leader in the semiconductor industry. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of your devices.

Key Features

  • Stand-Off Voltage: The SMCJ15AE3/TR13 has a stand-off voltage of 15V, making it suitable for a wide range of applications where this level of protection is required.
  • Peak Pulse Power: It can handle peak pulse power of 1500W for 10/1000μs waveforms, which is essential for safeguarding against high energy transients.
  • Clamping Voltage: Upon encountering a surge, the device clamps to a low voltage, with a maximum clamping voltage of 24.4V at a peak pulse current of 61.5A.
  • Package Type: The component is offered in a low-profile SMC package, which is ideal for space-constrained applications and helps in providing a compact circuit design.
  • Unidirectional Protection: This TVS diode provides unidirectional protection, making it a specific choice for DC applications where the polarity of the transient is known.
  • Compliance: It meets the ISO 7637-2 standard for electrical disturbances from conduction and coupling, which is commonly required for automotive electronics.
  • Environmental Friendly: The SMCJ15AE3/TR13 is RoHS compliant, meaning it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The SMCJ15AE3/TR13 TVS diode is versatile and can be used in a variety of applications, including:

  • Automotive control systems
  • Power supply protection
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics

With its robust design and comprehensive protection capabilities, the SMCJ15AE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the safety and durability of their electronic systems. Whether deployed in automotive, industrial, or consumer applications, this TVS diode provides reliable performance and peace of mind.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess