Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LS
Package Tube
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 45 ns
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74LS221
Other Names SN74LS221NE4,SN74LS221NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257187-SN74LS221NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS221NG4 CAD Model

Description

The SN74LS221NG4 is a high-performance, dual monostable multivibrator integrated circuit, meticulously designed and manufactured by Texas Instruments. This versatile device features two independent monostable multivibrators (one-shots) that are capable of generating precise time delays or timing pulses. The product is a member of the 74LS series, known for its low-power Schottky technology, which ensures efficient operation with a reduced power consumption.

Key Features:

  • Supply Voltage Range: The SN74LS221NG4 operates at a nominal 5V power supply, making it compatible with standard TTL logic levels.
  • Output Pulse Width Control: The pulse width of the outputs can be controlled by external timing components (resistors and capacitors) for a wide range of applications.
  • Retriggerable Mode: Each multivibrator is capable of being retriggered by applying an overlapping trigger pulse, providing flexibility in timing adjustments.
  • Direct Clear Input: An asynchronous clear input is provided for immediate termination of the output pulse, enhancing the precision of timing operations.
  • Multiple Package Options: The device is available in a 16-pin PDIP (Plastic Dual-In-Line Package) for easy integration into a variety of circuit boards and systems.
  • High-Speed Operation: The 74LS technology ensures fast response times, which is essential for applications requiring precise timing.

Applications:

The SN74LS221NG4 is suitable for a diverse range of applications where timing is critical. This includes:

  • Timing circuits
  • Pulse shaping
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Industrial controls
  • Telecommunication systems

With its robust design and reliable performance, the SN74LS221NG4 from Texas Instruments stands out as an essential component for designers and engineers who require accurate timing solutions in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MMV 2-CIR 25-NS 16-SSOP
Need more? Email Us
ECAD model for 74HC4538DB,112
Nexperia USA Inc.
NEXPERIA 74AHCT123AD - MONOSTABL
Need more? Email Us
ECAD model for 74AHCT123AD,112
Texas Instruments
Monostable Multivibrator Retriggerable Monostable Multivibrators 20-LCCC -55 to 125
Need more? Email Us
ECAD model for SNJ54LS123FK
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $2.6177
ECAD model for SN74LS221DBR
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
ECAD model for SP8782B
STMicroelectronics
Dual Monostable Multivibrator CMOS 16-Pin SOP
Lowest to $0.1489
ECAD model for HCF4098M013
Nexperia USA Inc.
IC MMV 1-CIR 5.3-NS 8-XSON
Lowest to $0.1729
ECAD model for 74LVC1G123GS,115
ON Semiconductor
Dual Retriggerable Monostable Multivibrator | MULTIVIBRATOR DUAL MONO 16SOP
Lowest to $1.4302
ECAD model for 74VHC123ASJ
Texas Instruments
Dual Retriggerable Monostable Multivibrator 16-TSSOP
Lowest to $0.2978
ECAD model for SN74AHC123APW

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention