Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/620
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Type Surface Mount
Package / Case SQ-MELF, B
Supplier Device Package B, SQ-MELF
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 922328-JANTX1N5822US
Ultra Librarian 3D Model Ultra Librarian JANTX1N5822US CAD Model

Description

Product Overview: JANTX1N5822US from Microchip Technology

The JANTX1N5822US is a highly reliable Schottky barrier rectifier diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is specifically engineered to meet stringent military standards, making it an ideal choice for high-reliability applications in aerospace, defense, and other critical systems.

Key Features

  • Voltage Rating: The JANTX1N5822US offers a forward voltage drop of 1.0V maximum at 3A, with a reverse voltage rating of 40 volts, providing efficient performance in various circuit configurations.
  • Current Rating: With a forward current rating of 3A, this diode can handle significant power, making it suitable for a wide range of high-load applications.
  • High Reliability: As a JANTX-level product, it meets the MIL-PRF-19500/620 specifications, ensuring top-tier performance and durability under harsh conditions.
  • Low Leakage Current: The low reverse leakage current minimizes power loss and enhances the overall efficiency of the electronic system.
  • Temperature Range: Capable of operating within a wide temperature range, this diode maintains its integrity and performance from -65°C to 150°C.
  • Package: Housed in a compact, surface-mount package (DO-213AA), the JANTX1N5822US is designed for space-constrained applications while providing robust mechanical and thermal properties.

Applications

The JANTX1N5822US is versatile and can be used in a variety of high-reliability applications, including:

  • Power supply designs
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Low-voltage, high-frequency inverters

Quality and Certification

Microchip Technology's commitment to quality is evident in the JANTX1N5822US. The device's compliance with military standards ensures that it meets the highest levels of quality and reliability required by the most demanding applications. Customers can have confidence in the consistent performance and durability of this Schottky diode, even in the most challenging environments.

For detailed specifications, application notes, and additional information, engineers and procurement specialists are encouraged to consult the datasheet or contact Microchip Technology's customer support team.

You May Also Be Interested in

S8G
DIOTEC Electronics Corporation
DIODE GEN PURP 400V 8A SMC
Lowest to $0.0896
ECAD model for S8G
Comchip Technology
DIODE SCHOTTKY 60V 5A DO214AC
Lowest to $0.5092
ECAD model for ACDBA560-HF
S8M
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 8A SMC
Lowest to $0.1175
ECAD model for S8M
ON Semiconductor
15 V, 1 A, LOW IR SCHOTTKY BARRI / Diode
Lowest to $1.1449
ECAD model for SBE808-TL-E
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 20V 500MA SOD123 / Diode 20 V 500mA Surface Mount SOD-123
Lowest to $0.0293
ECAD model for MBR0520
Vishay
ULTRAFAST SOFT RECOVERY DIODE | DIODE GEN PURP 600V 60A TO247AC
Need more? Email Us
ECAD model for 60APU06
Vishay
DIODE GEN PURP 200V 8A D2PAK
Need more? Email Us
ECAD model for MURB820TRL
Rohm Semiconductor
DIODE STANDARD 80V 100MAVMN2M
Lowest to $0.0540
ECAD model for 1SS400CMT2R

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.3007 $97.3007
2+ $79.8365 $159.6730
3+ $77.3415 $232.0245
4+ $74.8467 $299.3868
5+ $72.3518 $361.7590
6+ $64.8670 $389.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 870 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention