EN
  • EN
  • DE

TCC-202A-RT

Part No TCC-202A-RT
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC PTIC CTLR 2-OUTPUT 12WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Analog Tunable Capacitor
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 12-UFBGA, WLCSP
Supplier Device Package 12-WLCSP (1.28x1.68)
Base Product Number TCC-202
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 742428-TCC-202A-RT
Ultra Librarian 3D Model Ultra Librarian TCC-202A-RT CAD Model

Description

ON Semiconductor TCC-202A-RT Overview

The TCC-202A-RT from ON Semiconductor is a state-of-the-art temperature-compensated crystal oscillator (TCXO) designed for high-precision frequency applications. This compact and reliable component is engineered to provide a stable frequency source across a wide range of environmental conditions, making it an ideal choice for telecommunications, IoT devices, and industrial systems.

Key Features

  • High Stability: The TCC-202A-RT offers excellent frequency stability, typically ±2.5 ppm over the full industrial temperature range of -40°C to +85°C.
  • Low Phase Noise: Designed with low phase noise performance, this TCXO ensures minimal signal jitter, which is critical for applications requiring high signal integrity.
  • Supply Voltage: It operates at a standard supply voltage of 3.3V, making it compatible with a wide array of modern electronic circuits.
  • Compact Size: The device comes in a compact, surface-mount package that is suitable for space-constrained applications.
  • Output Options: The TCC-202A-RT is available with various output types, including Clipped Sine Wave and HCMOS, to meet diverse design requirements.
  • Long-term Reliability: ON Semiconductor's commitment to quality ensures that the TCC-202A-RT is built for long-term reliability, reducing maintenance and replacement costs over time.

Applications

The versatility of the TCC-202A-RT allows it to be used in a broad spectrum of applications. It is particularly well-suited for wireless communications where consistent and precise timing is crucial, such as in base stations, GPS systems, and network infrastructure. Additionally, its robust performance under varying temperatures makes it a perfect choice for industrial automation systems, portable electronics, and precision instrumentation that require a reliable time base regardless of the operating environment.

Conclusion

With its superior temperature compensation, low phase noise, and versatile output options, the TCC-202A-RT from ON Semiconductor represents a robust solution for designers looking to integrate a precise and durable frequency reference into their products. Its compact form factor and industrial-grade performance ensure that it meets the rigorous demands of today's high-tech applications.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8494 $59.8374
50+ $2.3377 $116.8850
77+ $2.2650 $174.4050
106+ $2.1922 $232.3732
137+ $2.1194 $290.3578
183+ $1.9000 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess