Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 45ns
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 007103-SN74LS221DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS221DR CAD Model

Description

The SN74LS221DR is a high-performance monolithic integrated circuit produced by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Series: SN74LS
  • Type: Dual Monostable Multivibrator with Schmitt-Trigger Inputs
  • Supply-Voltage Levels: 4.75 volts to 5.25 volts
  • Power Consumption: Low
  • Noise Immunity: High
  • Operating Temperatures: -40 degrees Celsius to 85 degrees Celsius
  • Casing: Compact SOIC-16
  • Output Drive Capability: High

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 14NS 16DHVQFN
Lowest to $0.5626
ECAD model for 74LV123BQ,115
Texas Instruments
IC MULTIVIBRATOR 18NS 16SOIC
Need more? Email Us
ECAD model for CD74HC221M
Texas Instruments
IC MULTIVIBRATOR 100NS 16TSSOP
Lowest to $0.5904
ECAD model for CD4098BPWR
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
Lowest to $62.0551
ECAD model for CD54HC123F3A
Nexperia USA Inc.
Monostable Multivibrator Dual retriggerable monostable multivibrator with reset
Lowest to $0.2656
ECAD model for 74HC123D,653
Harris Corporation
IC MULTIVIBRATOR 25NS 16SOIC
Lowest to $0.1888
ECAD model for CD74HCT123M
Texas Instruments
IC MULTIVIBRATOR 25NS 16TSSOP
Lowest to $0.6648
ECAD model for CD74HC123PW
Fairchild/ON Semiconductor
IC MULTIVIBRATOR DUAL 16-SOIC
Lowest to $1.5071
ECAD model for CD4538BCM
Texas Instruments
IC MULTIVIBRATOR 100NS 16TSSOP
Lowest to $0.4399
ECAD model for CD14538BPW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9786 $53.8230
125+ $0.8030 $100.3750
195+ $0.7779 $151.6905
270+ $0.7528 $203.2560
345+ $0.7277 $251.0565
460+ $0.6524 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,891 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention