Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952533-OS6308WKT4GHK
Series *
Ultra Librarian 3D Model Ultra Librarian OS6308WKT4GHK CAD Model

Description

The AMD Opteron OS6308WKT4GHK is an eight-core server processor designed for high-density server environments. It is part of the Opteron 6300 series (Abu Dhabi core) and is designed to operate in multi-processor (up to 4P) configurations, offering a scalable solution for enterprise applications. It is built on a 32nm process technology and utilizes a Socket G34 infrastructure.

Applications

  • Cloud Computing: Supports a high density of virtual machines, ideal for cloud infrastructure.
  • Database Servers: Handles large database workloads efficiently, improving query performance.
  • High-Performance Computing (HPC): Suitable for compute-intensive tasks in scientific and engineering applications.
  • Data Analytics: Powers data warehousing and business intelligence applications.
  • Web Servers: Powers high-traffic websites and web applications.

Features

  • Eight-Core Architecture: Provides eight processing cores for parallel execution of tasks.
  • Socket G34 Compatibility: Designed for use with Socket G34 motherboards.
  • Integrated Memory Controller: Reduces memory latency and improves overall system performance with support for DDR3 memory.
  • HyperTransport Technology: Offers high-speed interconnects between the processor and other system components.
  • AMD Virtualization (AMD-V) Technology: Enhances virtualization performance and security.
  • AMD PowerNow! Technology: Dynamically adjusts processor frequency and voltage to optimize power consumption.

Benefits

  • High Throughput: Eight-core architecture enables higher throughput for multi-threaded applications.
  • Improved Efficiency: Optimizes performance per watt, reducing energy costs.
  • Enhanced Scalability: Allows for easy scaling of processing power by adding more processors.
  • Improved Virtualization Performance: AMD-V technology enhances the performance and security of virtual machines.
  • Reduced Total Cost of Ownership (TCO): High performance and energy efficiency contribute to lower operating costs.

Technical Specifications

The OS6308WKT4GHK operates at a base clock speed of 2.7 GHz and a turbo core speed of up to 3.5 GHz. It features 2MB of L2 cache per dual-core module and 8MB of shared L3 cache. It supports DDR3 memory and has a TDP (Thermal Design Power) rating of 115W. The HyperTransport link operates at up to 4.4 GT/s. It is designed for up to 4P server configurations.

You May Also Be Interested in

IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention