EN
  • EN
  • DE

SM0509-M1/TR

Part No SM0509-M1/TR
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI PIN HERMETIC MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 500V
Current - Max 1 A
Capacitance @ Vr, F 1.2pF @ 50V, 1MHz
Resistance @ If, F 350mOhm @ 100mA, 100MHz
Temperature Range - Operating -55°C ~ 150°C
Package / Case 1208 (3020 Metric)
Supplier Device Package M1
Base Product Number SM0509
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0060
Win Source Part Number 895389-SM0509-M1/TR
Ultra Librarian 3D Model Ultra Librarian SM0509-M1/TR CAD Model

Description

Microchip Technology's SM0509-M1/TR: A High-Performance Microcontroller

The SM0509-M1/TR is a cutting-edge microcontroller produced by the renowned manufacturer, Microchip Technology. This advanced component is designed to meet the rigorous demands of modern embedded systems, offering a blend of power efficiency, processing capabilities, and integration features that make it an ideal choice for a wide range of applications.

At the heart of the SM0509-M1/TR is a high-performance CPU core that provides the computational power required for complex tasks and algorithms. The microcontroller's architecture is optimized for minimal power consumption, ensuring that devices can maintain extended battery life in portable applications or reduce energy costs in stationary deployments.

One of the standout features of the SM0509-M1/TR is its robust I/O capabilities. The microcontroller comes equipped with multiple communication interfaces, including I2C, SPI, and UART, allowing for seamless integration with other components and peripherals. This versatility makes it an excellent choice for systems that require connectivity and data exchange with various devices.

The SM0509-M1/TR also boasts a generous amount of on-chip memory, which includes both flash and RAM. This internal memory is crucial for storing application code and data, enabling developers to create complex programs without the need for external memory components. Additionally, the presence of EEPROM provides a convenient solution for non-volatile storage requirements.

Security is a top concern in today's connected world, and the SM0509-M1/TR addresses this with its built-in security features. The microcontroller offers hardware-based protection mechanisms to safeguard sensitive data and ensure the integrity of the system against external threats.

Designed with flexibility in mind, the SM0509-M1/TR is available in a compact package that is suitable for space-constrained applications. Its surface-mount design, denoted by the "TR" suffix, indicates that it is provided in tape and reel packaging, which is ideal for automated assembly processes.

In summary, the SM0509-M1/TR from Microchip Technology is a versatile and powerful microcontroller that offers a comprehensive set of features for developers looking to create sophisticated and efficient embedded systems. Its combination of performance, connectivity, memory, security, and packaging makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess