EN
  • EN
  • DE

SN74LS170N

Part No SN74LS170N
Manufacturer Texas Instruments
Catalog Memory
Description STANDARD SRAM, 4X4, 45NS, TTL / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896659-SN74LS170N
Ultra Librarian 3D Model Ultra Librarian SN74LS170N CAD Model

Description

Product Overview: SN74LS170N from Texas Instruments

The SN74LS170N is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular chip is part of the 74LS series, known for their low-power Schottky technology, which combines the advantages of low power consumption with high-speed operation. The SN74LS170N is a 4-by-4 register file, which means it contains four registers, each capable of holding a 4-bit word.

Key Features:

  • Register File: The SN74LS170N offers a 4x4 register file, allowing for the storage and retrieval of four separate 4-bit data words.
  • Low-Power Schottky (LS) Technology: This technology ensures that the device operates with reduced power consumption while maintaining high-speed performance.
  • Random Access Memory: Each register can be directly written to or read from, making the device functionally similar to a small piece of random access memory (RAM).
  • Multiple Operating Modes: The device supports various modes of operation, including clear, read, write, and enable, which are controlled through dedicated input lines.
  • Expandability: Multiple SN74LS170N devices can be connected in parallel to create a larger register file with more capacity.
  • Dual-In-Line Package: It comes in a standard 16-pin DIP (Dual-In-Line Package), making it suitable for breadboards and through-hole PCB designs.

Applications:

The SN74LS170N is versatile and can be used in various digital systems. Its applications include:

  • Data storage and retrieval in microprocessor systems
  • Temporary data storage for digital signal processing
  • Implementation of small memory buffers
  • Use in control systems requiring quick access to multiple data sets

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LS170N is no exception. The device is rigorously tested to ensure it meets the stringent standards required for industrial and commercial electronic applications. With its robust design and proven technology, the SN74LS170N is an excellent choice for designers seeking a reliable and efficient register file solution.

You May Also Be Interested in

STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9659 $51.5567
31+ $3.2541 $100.8771
48+ $3.1524 $151.3152
66+ $3.0507 $201.3462
85+ $2.9491 $250.6735
114+ $2.6440 $301.4160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess