EN
  • EN
  • DE

SN74LS160AN

Part No SN74LS160AN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SYNCHRONOUS 4-BIT COUNTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254874-SN74LS160AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS160AN CAD Model

Description

The SN74LS160AN is a high-performance, 4-bit synchronous counter designed and manufactured by Texas Instruments. This device is part of the 74LS series, known for its low-power Schottky technology, which ensures efficient operation and reduced power consumption. The SN74LS160AN is widely utilized in digital systems for counting applications, frequency division, and as a component in complex timing circuits.

Key Features:

  • Technology: The counter is built using the low-power Schottky process, providing a balance between speed and power usage, making it suitable for various applications.
  • Functionality: It features a 4-bit binary counter with a synchronous clear function. This synchronous design allows for precise timing and control over the counting operation.
  • Count Modes: The SN74LS160AN can count in binary up mode, providing versatility for different counting needs.
  • Loadable Count: Users can preload the counter to a desired initial value using the parallel load feature, enhancing its flexibility in timing circuits.
  • Output Capability: The device offers a direct clear function and individual jam inputs, along with fully buffered outputs that can drive standard TTL loads.
  • Package: It comes in a 16-pin plastic DIP (Dual In-line Package), which is easy to handle and integrate into a wide range of electronic circuits.

Applications:

The SN74LS160AN is ideal for use in digital systems requiring reliable and precise counting. Its applications include:

  • Frequency dividers
  • Time delay circuits
  • Digital timers and clocks
  • Programmable counters
  • Sequential state machines

Additional Information:

For detailed specifications and application notes, the SN74LS160AN datasheet provides comprehensive information to ensure proper usage and integration into electronic systems. Texas Instruments offers robust support and resources for their products, ensuring that designers can make the most of the SN74LS160AN's capabilities in their applications.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess