EN
  • EN
  • DE

SN74LS123DG4

Part No SN74LS123DG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 28NS 16SOIC / Monostable Multivibrator 28 ns 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LS
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 28 ns
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS123
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257191-SN74LS123DG4
Ultra Librarian 3D Model Ultra Librarian SN74LS123DG4 CAD Model

Description

Product Overview: SN74LS123DG4 by Texas Instruments

The SN74LS123DG4 is a highly versatile integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide array of electronic applications. This particular device is part of the 74LS series, which is a line of logic devices that utilize low-power Schottky technology. The SN74LS123DG4 is a dual retriggerable monostable multivibrator, also known as a one-shot pulse generator.

This IC is designed to produce precise time delays and is capable of retriggering with the output pulse maintaining a high level when a new trigger is applied. This feature makes it extremely useful in timing, sequencing, and event-counting applications where precise pulse generation is crucial.

Key Features:

  • Logic Type: Monostable Multivibrator
  • Number of Circuits: 2
  • Supply Voltage Range: 4.75V to 5.25V
  • Trigger Type: Positive, Negative
  • Output Current: 8 mA
  • Package / Case: SOIC-16
  • Operating Temperature Range: 0°C to 70°C

The SN74LS123DG4 is characterized by its fast rise and fall times, which is an important aspect for systems requiring quick response times. Its dual design allows for compact circuitry by integrating two independent multivibrators in a single chip.

With its wide supply voltage range, the SN74LS123DG4 is compatible with a variety of digital systems. The device's retriggerable function ensures that output pulses can be extended or generated anew by subsequent triggers, which is particularly advantageous for applications that require a flexible timing solution.

Its packaging is the industry-standard SOIC-16, which is suitable for surface-mount technology, allowing for efficient use of PCB space. Additionally, the operating temperature range ensures that the device can function in typical commercial environments.

Whether used in consumer electronics, industrial timers, pulse-width modulation, or other digital applications, the SN74LS123DG4 by Texas Instruments is a reliable choice for designers who require a dependable and precise timing solution.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.2540
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.1943
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess