Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 28ns
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 047127-SN74LS122D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS122D CAD Model

Description

The SN74LS122D is a high-performance monostable multivibrator, a product of Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Timing Period: controlled by an external resistor and capacitor
  • Feature: retriggerable feature
  • Circuitry: Schottky-clamped circuitry
  • Trigger Inputs: A and B
  • Complementary Outputs: Q and Q̅
  • Voltage Range: 4.75V to 5.25V
  • Maximum Input Voltage: 7V
  • Package: 16-pin SOIC package

You May Also Be Interested in

NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
ECAD model for NTE4538B
Rochester Electronics
MC14538 - MONOSTABLE MULTIVIBRAT / Monostable Multivibrator
Lowest to $3.9619
ECAD model for MC14538BCP
National Semiconductor (TI)
Monostable Multivibrator 210 ns 16-CFP
Need more? Email Us
ECAD model for CD4528BMW/883
ON Semiconductor
Monostable Multivibrator
Lowest to $2.6364
ECAD model for MC10198
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS | IC DUAL RETRIG MULTIVIB 16-TSSOP
Lowest to $0.3931
ECAD model for SN74AHCT123APWR
ON Semiconductor
10198 - Monostable Multivibrator
Need more? Email Us
ECAD model for MC10198FN
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
Lowest to $0.3564
ECAD model for CD4047BM96G4
Renesas Electronics America
Monostable Multivibrator
Need more? Email Us
ECAD model for 74LS123FP-E
Fairchild/ON Semiconductor
Dual Retriggerable Monostable Multivibrator
Need more? Email Us
ECAD model for MM74HC123AN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention