Product Overview: SN74HCT125DT from Texas Instruments
The SN74HCT125DT is a high-performance, quadruple bus buffer gate featuring non-inverting outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the HCT family, which is known for its compatibility with CMOS logic levels while maintaining TTL input characteristics. As such, the SN74HCT125DT is ideal for interfacing between different voltage logic levels within a digital system.
Key Features
- Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
- Output Type: Non-Inverting
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Package / Case: SOIC-14
- Logic Level Compatibility: TTL Inputs and CMOS Outputs
- Output Current: High 4 mA, Low 4 mA
Applications
The SN74HCT125DT is versatile and can be used in a wide array of applications. It's particularly useful in interfacing applications where signals from a TTL environment need to be sent to a CMOS logic circuit, or vice versa. Additionally, its 3-state outputs make it suitable for bus-oriented systems where multiple outputs must be connected to a common bus without interference.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality, and the SN74HCT125DT is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliable performance in a variety of conditions. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electronics.
Support and Resources
For engineers and designers, Texas Instruments provides extensive support and resources for the SN74HCT125DT. Detailed datasheets, application notes, and design resources are available on the Texas Instruments website, making integration into your projects seamless and efficient.