Product Overview: SN74AHC16244DLRG4
The SN74AHC16244DLRG4 is a high-speed, 16-bit buffer/line driver device designed and manufactured by Texas Instruments. This integrated circuit is part of the AHC (Advanced High-Speed CMOS) family and is characterized by its low power consumption and high noise immunity. It is suitable for a wide range of applications, including driving bus lines, memory address drivers, and buffering data lines in personal computers, servers, and other high-speed data processing systems.
Key Features
- Logic Type: Buffer/Line Driver, Non-Inverting
- Number of Channels: 16
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Package / Case: 48-BSSOP (0.295", 7.50mm Width)
- Mounting Type: Surface Mount
The SN74AHC16244DLRG4 provides high drive output current, which is essential for moving signals between different voltage domains within a circuit. With its 3-state outputs, it can be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is useful for bus management and reducing power consumption when the device is not in use.
Performance Benefits
One of the significant advantages of the SN74AHC16244DLRG4 is its balanced propagation delays and transition times. This feature ensures that signals are delivered with minimal skew, which is critical for maintaining data integrity in high-speed digital systems. Additionally, the device is characterized for operation from -40°C to 85°C, making it reliable in a variety of environmental conditions.
Applications
Thanks to its versatility and robust performance, the SN74AHC16244DLRG4 is commonly used in:
- Data communication systems
- Server and networking equipment
- Workstations and high-performance computing
- Industrial control and automation systems
Overall, the SN74AHC16244DLRG4 is a reliable and efficient solution for buffering and driving high-speed digital signals. Its wide operating voltage range and high noise immunity make it an excellent choice for complex electronic systems requiring consistent and dependable performance.