EN
  • EN
  • DE

MAX9511CEG+

Part No MAX9511CEG+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC RGBHV DRIVER 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Driver
Slew Rate 1100V/μs
Supply Current 38mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number MAX9511
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707409-MAX9511CEG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9511CEG+ CAD Model

Description

Maxim Integrated MAX9511CEG+ Video Amplifier

The MAX9511CEG+ is a high-performance video amplifier designed by Maxim Integrated, tailored to provide exceptional video signal amplification with minimal distortion. This integrated circuit is particularly suitable for applications that require crisp and clear video reproduction, such as security systems, video broadcasting equipment, and personal video recorders.

The MAX9511CEG+ operates at a supply voltage range of 2.7V to 3.6V, which makes it an energy-efficient solution for portable and battery-operated devices. The device features an internal fixed gain of 6dB, which simplifies the design process by eliminating the need for external gain-setting resistors. Additionally, this video amplifier is capable of driving two video loads (150Ω) simultaneously, providing flexibility in multi-display applications.

One of the key attributes of the MAX9511CEG+ is its low power consumption, drawing a mere 6.5mA of quiescent current. This characteristic is invaluable for extending the battery life of portable devices. Moreover, it has a power-down feature that reduces the supply current to less than 1µA, further conserving energy when the amplifier is not in active use.

The device comes in a 24-pin QSOP package, which is compact and suitable for space-constrained applications. Its operational temperature range of -40°C to +85°C ensures reliable performance across a wide range of environmental conditions. The MAX9511CEG+ also includes integrated filters that reduce noise and improve image quality, making it an excellent choice for applications that demand high-fidelity video signals.

Maxim Integrated's MAX9511CEG+ is designed with robust electrostatic discharge (ESD) protection, safeguarding the device from the potential damages caused by static electricity. This feature is particularly important in preserving the longevity and reliability of the product in various operating environments.

In summary, the MAX9511CEG+ from Maxim Integrated stands out as a versatile, low-power video amplifier with integrated features that make it a prime choice for designers looking to enhance video performance in their applications without compromising on energy efficiency or space.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8616 $63.4464
9+ $13.0157 $117.1413
14+ $12.6080 $176.5120
19+ $12.2014 $231.8266
25+ $11.7949 $294.8725
33+ $10.5752 $348.9816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess