EN
  • EN
  • DE

SN74HCS72DR

Part No SN74HCS72DR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 2BIT 14SOIC / Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 2
Clock Frequency 74 MHz
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 2 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCS72
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356272-SN74HCS72DR
Ultra Librarian 3D Model Ultra Librarian SN74HCS72DR CAD Model

Description

Product Overview: SN74HCS72DR by Texas Instruments

The SN74HCS72DR is a high-quality integrated circuit produced by Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular device is part of the 74HCS family, which is designed to provide optimal performance in digital systems where low power consumption and high-speed operation are essential.

Key Features

  • Logic Type: The SN74HCS72DR is a dual positive-edge-triggered D-type flip-flop with clear and preset functionality. This logic type is fundamental in digital electronics, often used for data storage, data transfer, and synchronization tasks.
  • Supply Voltage: It operates with a wide supply voltage range of 2 V to 6 V, making it versatile for various applications and compatible with TTL (Transistor-Transistor Logic) levels.
  • High-Speed: The device features a typical clock frequency of 30 MHz at 5 V, allowing for high-speed operation in critical applications.
  • Low Power Consumption: The SN74HCS72DR is designed for low power consumption, which is crucial for battery-operated and power-sensitive systems.
  • Output Drive Capability: It offers a strong output drive capability, with the ability to source and sink significant current, which is beneficial when driving loads or interfacing with other logic families.

Package and Quality

The SN74HCS72DR comes in a compact 14-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. This packaging allows for efficient use in densely populated PCBs (Printed Circuit Boards) commonly found in modern electronic devices.

Applications

Due to its robust design and versatile features, the SN74HCS72DR is ideal for a wide range of applications, including:

  • Industrial control systems
  • Data communication equipment
  • Consumer electronics
  • Personal computing devices
  • Automotive electronics

Conclusion

In conclusion, the SN74HCS72DR by Texas Instruments is a reliable and efficient choice for designers who require a high-speed, low-power, dual D-type flip-flop IC. With its wide supply voltage range, strong output drive, and compact packaging, it easily meets the needs of various digital applications, ensuring performance and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1585 $50.7200
770+ $0.1301 $100.1770
1,195+ $0.1260 $150.5700
1,640+ $0.1220 $200.0800
2,125+ $0.1179 $250.5375
2,840+ $0.1057 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess