EN
  • EN
  • DE

MC10H175MEL

Part No MC10H175MEL
Manufacturer ON Semiconductor
Catalog Logic - Latches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer ON Semiconductor
Win Source Part Number 316732-MC10H175MEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H175MEL CAD Model

Description

ON Semiconductor MC10H175MEL Product Overview

The MC10H175MEL is a high-performance integrated circuit from ON Semiconductor, designed to meet the demanding requirements of advanced digital systems. This versatile device is part of ON Semiconductor's 10H series of ECL (Emitter Coupled Logic) components, renowned for their high-speed and low-power consumption characteristics.

Key Features

  • High-Speed Operation: The MC10H175MEL is engineered for rapid signal processing, making it suitable for high-frequency applications where speed is critical.
  • Low Power Consumption: Despite its fast operation, the device is designed to be energy-efficient, helping to reduce the overall power requirements of the systems in which it is used.
  • Multiple Logic Functions: This IC incorporates several logic functions, including a quadruple 2-input multiplexer, which allows for flexibility in design and application.
  • MECL 10K-Compatible: The device is compatible with MECL 10K logic standards, ensuring seamless integration with existing MECL 10K logic components.
  • Temperature Range: It operates over a broad temperature range, ensuring reliability and performance even under varying environmental conditions.
  • Surface Mount Package: The MC10H175MEL comes in a surface mount ECLinPS Lite package, facilitating easier mounting and space-saving on printed circuit boards (PCBs).

Applications

The MC10H175MEL is ideally suited for a variety of advanced digital applications, including:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Computing and data processing
  • Instrumentation
  • Precision timing circuits
  • Automated test equipment

ON Semiconductor's MC10H175MEL is a testament to the company's commitment to providing high-quality, reliable components that drive innovation in the electronics industry. By incorporating this IC into their designs, engineers can achieve enhanced performance, energy efficiency, and design flexibility, making it an excellent choice for cutting-edge digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess