Products specifications Report Issue?

Reference Date Code 15/16+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 715078-M29DW320DB7AZA6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29DW320DB7AZA6 CAD Model

Description

STMicroelectronics M29DW320DB7AZA6 Flash Memory

The M29DW320DB7AZA6 is a high-performance 32Mbit (4Mb x8 or 2Mb x16) non-volatile flash memory module manufactured by STMicroelectronics. It is designed to meet the rigorous demands of automotive, industrial, and consumer applications that require fast read and write capabilities, coupled with high reliability and endurance.

Key Features

  • Memory Size: 32Mbit (4M x 8bit / 2M x 16bit)
  • Supply Voltage: 2.7V to 3.6V for Program, Erase and Read operations
  • Access Time: Fast access time with 70ns read time
  • Programming Time: Word/Byte program time of 10µs typical
  • Temperature Range: Extended operating temperature range from -40°C to +85°C
  • Security: Features a 64-bit unique device identifier and a 64-bit user-programmable OTP cell
  • Flexible Block Architecture: Consists of uniform 64 KWord (128 KByte) blocks for flexible data management
  • Compatibility: Compatible with JEDEC standards

Performance and Reliability

The M29DW320DB7AZA6 offers exceptional performance with its fast read access time, making it suitable for applications that require quick data retrieval. The flash memory is also equipped with a fast programming feature, which ensures efficient data storage with minimal downtime. The module's reliability is underscored by its ability to operate across a wide temperature range, ensuring stable performance even under harsh conditions.

Applications

This versatile flash memory can be used in a variety of applications, including but not limited to:

  • Automotive electronics
  • Boot code storage in computers and embedded systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics

The M29DW320DB7AZA6 is a testament to STMicroelectronics' commitment to providing advanced memory solutions that cater to the evolving needs of the technology landscape.

You May Also Be Interested in

Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ
Toshiba Semiconductor and Storage
TRANSISTOR (SWITCHING REGULATOR AND HIGH VOLTAGE, HIGH SPEED DC-DC CONVERTER APPLICATIONS)
Need more? Email Us
ECAD model for 2SC2792
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Advanced Micro Devices
1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV010B-55JK
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0620
ECAD model for 04661.75NRHF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention