EN
  • EN
  • DE

SN74HCS125QPWRQ1

Part No SN74HCS125QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74HCS125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74HCS125QPWRQ1DKR, 296-SN74HCS125QPWRQ1CT, 296-SN74HCS125QPWRQ1TR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896621-SN74HCS125QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS125QPWRQ1 CAD Model

Description

SN74HCS125QPWRQ1 - Texas Instruments Quadruple Bus Buffer Gate

The SN74HCS125QPWRQ1 is a high-quality integrated circuit from Texas Instruments, designed to deliver exceptional performance for automotive and industrial applications. It is part of the robust 74HCS family that offers a range of features suited for critical systems requiring reliable logic operations.

Key Features:

  • Automotive Grade: This device is qualified for use in automotive applications, complying with the stringent requirements of the automotive industry. It is manufactured to operate reliably in the harsh environments typical of automotive applications.
  • Quadruple Bus Buffer Gates: The chip contains four independent buffer gates that provide high-drive outputs capable of driving heavy loads while maintaining low power consumption.
  • 3-State Outputs: Each buffer gate has a 3-state output, enabling the connection of multiple outputs to a common bus without interference, which is critical for bus-oriented systems.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 2 V to 5.5 V, making it versatile for various logic level requirements.
  • Input Clamp Diodes: The inputs have clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.

Applications:

With its robust design, the SN74HCS125QPWRQ1 is well-suited for a variety of applications, particularly in the automotive sector, including:

  • Signal buffering and isolation
  • Driving heavy loads
  • Bus line driving and control
  • Logic level shifting

Package and Quality:

The SN74HCS125QPWRQ1 comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications. It is also RoHS compliant and follows the AEC-Q100 standards for automotive quality, ensuring high reliability and performance.

Whether you're designing automotive electronics, industrial control systems, or any application requiring a reliable logic buffer, the SN74HCS125QPWRQ1 from Texas Instruments is a choice that promises to meet and exceed your design needs.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3189 $51.0240
385+ $0.2617 $100.7545
595+ $0.2535 $150.8325
815+ $0.2454 $200.0010
1,055+ $0.2372 $250.2460
1,415+ $0.2126 $300.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess