EN
  • EN
  • DE

SN74HC684DWR

Part No SN74HC684DWR
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Magnitude Comparator
Number of Bits 8
Output Active Low
Output Function A=B, A>B
Supply Voltage - Operating 2 V to 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 47ns @ 6V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting Surface Mount
Win Source Part Number 1099936-SN74HC684DWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC684DWR CAD Model

Description

Product Overview: SN74HC684DWR by Texas Instruments

The SN74HC684DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is a part of the 74HC series, which is renowned for its high-speed CMOS logic family. It operates as an 8-bit magnitude comparator that provides a multitude of features making it suitable for a wide range of applications in modern electronics.

The SN74HC684DWR is designed to compare two 8-bit binary or BCD (Binary Coded Decimal) words and provide outputs that indicate the three possible states of comparison: A > B, A < B, or A = B. This functionality is essential in systems that require sorting, decision-making, or data prioritization, such as in digital signal processors, microcontrollers, and various computing applications.

With its wide operating voltage range from 2V to 6V, this device offers great flexibility and is compatible with most TTL (Transistor-Transistor Logic) families. Additionally, the SN74HC684DWR features a typical propagation delay of only 13 ns when powered by a 5V supply, which is indicative of its high-speed performance. This speed is vital for applications that require fast processing and high data throughput.

The device comes in a wide-body SOIC (Small Outline Integrated Circuit) package, with the designation 'DWR' indicating the tape and reel packaging suitable for automated assembly lines. This makes the SN74HC684DWR an excellent choice for mass production environments where efficiency and reliability are paramount.

Texas Instruments ensures that the SN74HC684DWR meets stringent quality and reliability standards. The device is characterized for operation from -40°C to 85°C, making it robust and suitable for industrial applications that may be subject to harsh environmental conditions.

In summary, the SN74HC684DWR by Texas Instruments is a versatile, high-speed 8-bit magnitude comparator that offers reliable performance in a variety of electronic applications. Its compatibility with multiple logic families, combined with a broad operating temperature range, ensures that this component is a go-to choice for designers and engineers seeking a dependable solution for their digital comparison needs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP
Lowest to $7.8583
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $1.2248
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
PUSH PULL COMPARATOR
Lowest to $2.0374
Texas Instruments
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9757 $55.8056
18+ $5.7237 $103.0266
28+ $5.5448 $155.2544
38+ $5.3660 $203.9080
49+ $5.1871 $254.1679
65+ $4.6505 $302.2825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess