EN
  • EN
  • DE

BT137X-600G

Part No BT137X-600G
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 600V 8A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 65A, 71A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 40mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package TO-220F
Win Source Part Number 201445-BT137X-600G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT137X-600G CAD Model

Description

Introducing the BT137X-600G Triac from NXP

The BT137X-600G is a high-performance triac designed and manufactured by NXP Semiconductors, a leader in innovative high-performance semiconductor solutions. This triac is part of the BT137 series, known for its reliability and efficiency in handling moderate power AC switching applications.

With a peak repetitive off-state voltage (VDRM) of 600V and an RMS on-state current (IT(RMS)) of 8A, the BT137X-600G is well-suited for a variety of applications including home appliances, office machines, and industrial control systems. Its high voltage capability ensures that it can handle the demands of mains voltage operations, while its robust current rating allows for direct control of moderately high power loads.

Key Features:

  • High Voltage Capability: The BT137X-600G offers a maximum repetitive peak off-state voltage of 600V, making it suitable for applications that require high voltage operation.
  • Current Handling: With an RMS on-state current of 8A, it can efficiently control a wide range of power levels, ensuring versatility in its use.
  • High Surge Current: It can handle a non-repetitive surge peak on-state current of up to 70A, providing robust performance during surges and ensuring reliability in harsh conditions.
  • Gate Trigger Current: A sensitive gate trigger current (IGT) of 10 to 25 mA makes it easy to drive the triac directly with microcontrollers or other low-power gate trigger circuits.
  • Isolated Mounting Tab: The triac comes with an internally isolated mounting tab rated at 2500V RMS, simplifying the design and enhancing safety by eliminating the need for additional insulation between the triac and the heat sink.
  • Planar Passivated: The planar passivated chip offers improved reliability and robust on-state characteristics.
  • Package: Available in a TO-220AB package, the BT137X-600G is designed for easy mounting on PCBs and is compatible with a wide range of heat sinks.

The BT137X-600G is a testament to NXP's commitment to providing high-quality, reliable components for the electronics industry. Its combination of high voltage and current capabilities, along with a sensitive gate trigger and robust surge handling, make it an excellent choice for designers looking to create efficient and durable power control systems.

Whether you're developing a new home appliance, upgrading an office machine, or working on an industrial control project, the BT137X-600G from NXP offers the performance and reliability you need to succeed.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1641 $52.3845
105+ $0.9552 $100.2960
165+ $0.9254 $152.6910
225+ $0.8955 $201.4875
290+ $0.8657 $251.0530
390+ $0.7761 $302.6790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 457 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess