Product Overview: SN74HC652DWR from Texas Instruments
The SN74HC652DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device is part of TI's extensive range of logic chips, specifically within the 74HC series known for their high-speed CMOS technology.
Key Features
- Interface Type: Octal Bus Transceiver and Register
- Logic Family: 74HC
- Logic Type: CMOS
- Number of Pins: 24
- Package: SOIC-24 (Wide-body Small-Outline Integrated Circuit)
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage Range: 2V to 6V
Functionality
The SN74HC652DWR functions as an octal bus transceiver with 3-state outputs and incorporates a set of D-type flip-flops for temporary data storage. This integration of transceivers and registers allows for bidirectional communication between two buses while providing storage capability, which is vital for data transfer operations that require synchronization or temporary data holding.
Applications
With its versatility, the SN74HC652DWR is suitable for a variety of applications that require efficient data transfer and storage, including:
- Microprocessor or microcontroller-based systems
- Data communication systems
- Buffer memory address and data buses
- Peripheral drivers
- Input/output (I/O) port expansion
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HC652DWR is no exception. It is designed to meet the rigorous standards expected in professional electronic environments. The device is also RoHS compliant, ensuring adherence to environmental regulations regarding hazardous substances.
Ordering Information
The SN74HC652DWR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, customers can refer to the Texas Instruments official website or contact authorized distributors.