EN
  • EN
  • DE

MC74LCX16245DTR2

Part No MC74LCX16245DTR2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX 16BIT LV CMOS 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 111904-MC74LCX16245DTR2
Ultra Librarian 3D Model Ultra Librarian MC74LCX16245DTR2 CAD Model

Description

ON Semiconductor MC74LCX16245DTR2

The MC74LCX16245DTR2 is a high-performance, low-voltage 16-bit transceiver from ON Semiconductor. Designed with the modern electronic environment in mind, this device is tailored for bidirectional communication between two data buses. The transceiver is suitable for voltage translation applications as it is capable of operating with a voltage range of 2.3V to 3.6V, which allows for interfacing between lower and higher voltage systems.

Constructed with an advanced CMOS technology, the MC74LCX16245DTR2 offers robust performance with high speed and low power consumption. It features non-inverting 3-state bus compatible outputs, which can be placed in a high impedance state to prevent unwanted bus contention. This makes it an excellent choice for multiplexed data transmission lines and for connecting to buses of a shared nature.

The device is equipped with two separate output-enable (OE) inputs, allowing each 8-bit section to be controlled independently. This provides greater flexibility in controlling the flow of data through the transceiver. Additionally, the MC74LCX16245DTR2 supports live insertion and withdrawal (hot swapping), which is essential for systems that require maintenance or upgrades without power down, minimizing system downtime.

For enhanced data integrity, the MC74LCX16245DTR2 incorporates bus-hold circuitry on its inputs, which eliminates the need for external pull-up or pull-down resistors and helps to maintain a valid logic state even when inputs are left floating.

ON Semiconductor's MC74LCX16245DTR2 is packaged in a TSSOP-48 (Thin Shrink Small Outline Package), which offers a compact footprint while still providing excellent thermal performance. This package is well-suited for space-constrained applications that require a large number of I/O lines, such as data communication systems, networking hardware, and high-speed signal processing circuits.

In summary, the MC74LCX16245DTR2 from ON Semiconductor is a versatile and reliable solution for system designers looking for a 16-bit transceiver that facilitates low-voltage data transmission with high-speed capability and minimal power consumption.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6507 $52.0560
190+ $0.5340 $101.4600
290+ $0.5173 $150.0170
400+ $0.5006 $200.2400
520+ $0.4839 $251.6280
695+ $0.4338 $301.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,951 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess