The SN74HC563DWRG4 from Texas Instruments is a high-performance integrated circuit that belongs to the 74HC series, known for its high-speed CMOS technology. This specific chip is an octal transparent D-type latch with 3-state outputs, designed to provide efficient and reliable performance in a wide range of digital applications.
Key Features:
- Logic Type: Octal D-Type Latch
- Output Type: 3-State
- Number of Elements: 1
- Number of Bits per Element: 8
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
- Supply Voltage: 2 V to 6 V
- Logic Family: HC
- Propagation Delay Time: 13 ns at 4.5 V
The SN74HC563DWRG4 is designed for high-speed operation while maintaining the low power consumption of standard CMOS integrated circuits. It features eight latches with three-state outputs for bus organized systems applications. The transparent nature of the latches means that while the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs.
An important feature of the SN74HC563DWRG4 is its 3-state outputs, which can be placed in a high-impedance state, effectively disconnecting the output from the circuit. This is particularly useful for sharing bus lines in a system and allows for multiple devices to be connected to the same output lines without interference.
With its wide operating voltage range and ability to interface with TTL (Transistor-Transistor Logic) levels, the SN74HC563DWRG4 is versatile for both new designs and legacy system upgrades. The device comes in a compact SOIC-20 package, making it suitable for space-constrained applications while providing robust performance in a variety of digital tasks.
Whether used in computing systems, data storage, communication devices, or other digital logic applications, the SN74HC563DWRG4 from Texas Instruments represents a reliable and flexible solution for designers seeking a high-quality octal latch.