EN
  • EN
  • DE

SN65DSI83Q1-EVM

Part No SN65DSI83Q1-EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series FlatLink™
Package Bulk
Type Video
Function Video Processing
Utilized IC / Part SN65DSI83-Q1
Supplied Contents Board(s)
Base Product Number 65DSI83
Other Names 296-48035,SN65DSI83Q1-EVM
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284367-SN65DSI83Q1-EVM
Ultra Librarian 3D Model Ultra Librarian SN65DSI83Q1-EVM CAD Model

Description

The SN65DSI83Q1-EVM is a versatile and high-performance evaluation module (EVM) from Texas Instruments, designed to showcase the capabilities of the SN65DSI83 MIPI® DSI to FlatLink™ LVDS bridge. This EVM serves as a critical tool for developers and engineers to evaluate, test, and prototype systems that require seamless integration between the MIPI DSI (Display Serial Interface) protocol and LVDS (Low-Voltage Differential Signaling) displays.

Key Features

  • MIPI DSI to LVDS Bridging: The SN65DSI83Q1-EVM facilitates the conversion of MIPI DSI signals into LVDS output, enabling the use of LVDS displays in applications primarily designed for DSI output.
  • High-Resolution Support: It supports a wide range of display resolutions, making it suitable for various applications, from small-scale mobile displays to large, high-resolution monitors.
  • Programmability: The device features programmable LVDS output voltage amplitudes and can be configured for single or dual LVDS channel output, providing flexibility to match the requirements of different display types.
  • Robust Design: The EVM is designed for reliability and durability, ensuring stable performance across various environmental conditions.

Applications

The SN65DSI83Q1-EVM is ideal for a multitude of applications, including:

  • Mobile devices with high-resolution displays
  • Infotainment systems in automotive
  • Industrial and medical displays
  • Portable consumer electronics

Easy to Use

This EVM comes with an easy-to-use graphical user interface (GUI) that simplifies the process of device configuration. The GUI allows users to quickly set up the bridge chip to match the specifications of the target display. Additionally, the SN65DSI83Q1-EVM includes comprehensive documentation and support materials to assist users in getting started and troubleshooting any issues.

Quality and Support

As a product of Texas Instruments, the SN65DSI83Q1-EVM benefits from the company's commitment to quality and customer support. Engineers and developers can rely on the TI community and technical resources for any assistance required during their product development journey.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Wurth Electronics Inc
LEDS
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess