EN
  • EN
  • DE

CD4044BD

Part No CD4044BD
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC QUAD NAND R/S LATCH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 4000B
Package Tube
Logic Type S-R Latch
Output Type Tri-State
Voltage - Supply 3V ~ 18V
Independent Circuits 4
Delay Time - Propagation 50ns
Current - Output High, Low 6.8mA, 6.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370957-CD4044BD
Ultra Librarian 3D Model Ultra Librarian CD4044BD CAD Model

Description

Product Overview: CD4044BD from Texas Instruments

The CD4044BD is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This device belongs to the CMOS logic family and is specifically a Quad NAND R/S Latch with 3-state outputs. It is designed to be used in a wide array of applications that require reliable latching mechanisms, such as data storage, memory retention, and digital logic circuits.

Key Features

  • Versatile Functionality: The CD4044BD consists of four independent NAND R/S latches that provide users with multiple options for data control and storage.
  • 3-State Outputs: Each latch has a separate 3-state output which can be used to interface with bus-oriented systems. This feature allows for high impedance when not in use, reducing power consumption and avoiding bus contention.
  • Wide Operating Voltage: This device can operate over a broad voltage range from 3V to 18V, making it suitable for various power environments and compatible with TTL levels at 5V.
  • Low Power Consumption: As part of the CMOS family, the CD4044BD boasts low power dissipation yet provides high noise immunity and low power consumption.

Applications

The CD4044BD is ideal for use in a variety of electronic systems, including:

  • Computers and computer peripherals
  • Communication equipment
  • Instrumentation and measurement devices
  • Data processing systems
  • Alarm and security systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD4044BD is no exception and is manufactured to the highest standards, ensuring consistent performance and longevity. This IC is available in different package options, including the standard 16-pin DIP (Dual In-line Package), providing flexibility for various PCB designs.

In summary, the CD4044BD from Texas Instruments represents a blend of functionality, reliability, and versatility. Whether for complex industrial systems or simple logic control applications, this quad latch is an excellent choice for designers looking to incorporate stable and efficient latching mechanisms into their electronic designs.

You May Also Be Interested in

Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6236
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4136 $51.7000
295+ $0.3394 $100.1230
460+ $0.3288 $151.2480
630+ $0.3182 $200.4660
815+ $0.3076 $250.6940
1,090+ $0.2758 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess