EN
  • EN
  • DE

SN74HC4020DBRE4

Part No SN74HC4020DBRE4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER ASYNC BINARY 16-SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Timing Asynchronous
Count Rate 33 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74HC4020
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258968-SN74HC4020DBRE4
Ultra Librarian 3D Model Ultra Librarian SN74HC4020DBRE4 CAD Model

Description

The SN74HC4020DBRE4 is a high-performance, 14-stage binary counter crafted by Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This integrated circuit is part of the HC family and employs advanced silicon-gate CMOS technology to achieve operating speeds similar to LSTTL counterparts, while maintaining the low power consumption of standard CMOS integrated circuits.

Key Features

  • Wide Operating Voltage Range: The SN74HC4020DBRE4 is versatile with a 2V to 6V operating voltage range, making it suitable for a wide array of applications and compatible with various logic levels.
  • High-Current Outputs: It can drive up to 15 LSTTL loads, which is advantageous for various digital applications that require strong drive capabilities.
  • Counter Configuration: This device is a 14-stage counter, providing a wide range of division possibilities and making it ideal for timing circuits, counters, and frequency dividers.
  • Oscillator Frequency Division: With its inherent ability to divide oscillator frequencies, it is a perfect choice for applications requiring precise timing and control.
  • Low Power Consumption: Embracing the CMOS technology, it ensures minimal power loss and heat generation, which is critical for battery-operated and power-sensitive designs.

Applications

The SN74HC4020DBRE4 is a versatile component that can be employed in a variety of electronic systems. Its applications include, but are not limited to, time-delay circuits, counter sequences in computational systems, and as part of the control logic in consumer electronics, automotive, and telecommunication systems.

Package and Quality

Encased in a DBR package, the SN74HC4020DBRE4 comes in a tape and reel format suitable for automated assembly processes. Texas Instruments is committed to maintaining high-quality standards, and this product is no exception, ensuring reliability and performance in even the most demanding situations.

Conclusion

With its blend of versatility, power efficiency, and robust performance, the SN74HC4020DBRE4 from Texas Instruments stands out as a superior choice for designers seeking a reliable binary counter. Whether it's for industrial, commercial, or consumer applications, this device is designed to meet the rigorous demands of modern electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess