EN
  • EN
  • DE

PT8A978BP

Part No PT8A978BP
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC CTLR HOME APPLIANCE RC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Purpose Controller - Commutation, Direction Management
Supply Voltage - Operating 2.5 V to 5 V
Temperature Range - Operating -10°C to 40°C (TA)
Win Source Part Number 283473-PT8A978BP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PT8A978BP CAD Model

Description

Overview of PT8A978BP from Diodes Incorporated

The PT8A978BP is a highly integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This versatile component is part of their extensive range of solutions tailored for consumer electronics, computing, communications, industrial, and automotive markets.

Key Features

  • Integrated Design: The PT8A978BP integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Power Efficiency: With its focus on power conservation, this IC helps in the development of energy-efficient applications, contributing to longer battery life in portable devices.
  • Versatility: The device is suitable for a wide range of applications, making it a go-to component for designers looking for a multifunctional and reliable IC.
  • Robust Performance: Diodes Incorporated ensures that the PT8A978BP performs reliably under a broad spectrum of operating conditions, offering stability and durability in various environments.

Applications

The PT8A978BP is designed to be used in a variety of applications, including but not limited to:

  • Consumer electronics such as smart devices and wearables
  • Automotive systems where reliability and efficiency are paramount
  • Industrial control systems requiring robust performance
  • Communication devices that need compact and integrated solutions

Technical Specifications

The PT8A978BP comes with a set of technical specifications that make it suitable for a wide range of uses:

  • Operating Voltage Range: Specifies the range of voltages over which the IC can operate efficiently.
  • Operating Temperature Range: Indicates the range of temperatures within which the IC maintains its functionality.
  • Package Type: Details the physical packaging of the IC, which is critical for PCB design and space considerations.
  • RoHS Compliance: Confirms that the component adheres to the Restriction of Hazardous Substances Directive, making it environmentally friendly.

For detailed technical specifications and application notes, designers and engineers should refer to the official datasheet provided by Diodes Incorporated. This document offers in-depth information, ensuring proper usage and integration of the PT8A978BP into various electronic projects.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess