EN
  • EN
  • DE
  • IT

SSTUM32865ET

Part No SSTUM32865ET
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1.8 V 28-bit 1 : 2 registered buffer with parity for DDR2-800 RDIMM applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1260061-SSTUM32865ET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTUM32865ET CAD Model

Description

NXP SSTUM32865ET: Ultra-Low Power, High-Performance I2C-bus Fm+ 20-bit GPIO Expander

The NXP SSTUM32865ET is a state-of-the-art, high-performance I<sup>2C-bus Fm+ 20-bit GPIO expander designed to provide additional GPIOs with enhanced capabilities for microcontrollers and microprocessors in a wide range of applications. This device is particularly well-suited for battery-operated and power-sensitive applications due to its ultra-low power consumption.

Featuring 20 I/O ports that can be independently configured as either inputs or outputs, the SSTUM32865ET offers a flexible solution for system designers looking to expand the I/O capabilities of their designs without increasing the footprint. Each I/O port is equipped with high-current drive capability and includes robust ESD protection, ensuring reliable operation in harsh electrical environments.

The device operates over a wide voltage range from 1.65V to 5.5V, making it compatible with most logic levels and allowing for easy integration into a variety of systems. The SSTUM32865ET supports the Fast-mode Plus (Fm+) I<sup>2C-bus interface, which allows for higher data transfer speeds of up to 1 Mbit/s, enhancing system performance and responsiveness.

Additional features of the NXP SSTUM32865ET include an integrated power-on reset circuit, which ensures that all I/Os are initialized to a known state upon power-up. The device also offers an interrupt output feature that can be configured to alert the host controller when input levels change, thereby reducing the need for continuous polling and further conserving system power.

For ease of use, the SSTUM32865ET is available in a TSSOP24 package, which is suitable for automated assembly processes and space-constrained applications. The robust design and industry-standard packaging make this GPIO expander an excellent choice for expanding I/O capabilities in automotive control units, industrial automation, mobile devices, and any other system that requires additional I/Os without compromising on power efficiency or performance.

In summary, the NXP SSTUM32865ET combines ultra-low power consumption with high-speed I<sup>2C interface and a versatile I/O expansion capability, making it an ideal choice for designers who need to enhance the functionality of their systems while maintaining power efficiency and reliability.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess