Product Overview: SN74HC393DRG4 from Texas Instruments
The SN74HC393DRG4 is a high-performance, dual 4-bit binary counter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This versatile IC is part of the 74HC logic family, which is well-known for its high-speed CMOS technology. The SN74HC393DRG4 is optimized for use in a wide range of digital applications where counting functionality is required, such as frequency dividers, time measurement, and event counters.
Key Features
- Logic Type: Dual 4-Bit Binary Counter
- Operating Voltage Range: 2 V to 6 V, accommodating a variety of logic levels and making it suitable for battery-operated devices.
- High-Speed Performance: Typical clock frequency of 63 MHz at 5 V, ensuring swift response in critical applications.
- Output Compatibility: Capable of driving 15 LSTTL loads, which provides flexibility in interfacing with other logic families.
- Package: The device is available in an 8-pin SOIC package, designated by the DRG4 suffix, which is conducive for space-saving PCB designs.
Functional Description
The SN74HC393DRG4 contains two independent 4-bit binary counters, each consisting of a divide-by-two section and a divide-by-eight section, which can be connected in various ways to implement divide-by-two, -four, -eight, or -sixteen binary counters. Each counter has a separate clock input (CP) and a clear input (CLR). The clear function is synchronous; when CLR is taken high, the counter's outputs are immediately set to zero on the next clock pulse, ensuring predictable operation.
Applications
- Timing Circuits: Used in creating precise timing sequences and managing time-based events in electronic systems.
- Frequency Division: Ideal for generating lower frequencies from a higher frequency clock signal.
- Event Counting: Suitable for tallying events or occurrences in a variety of systems, including industrial automation and consumer electronics.
- Embedded Systems: Can be integrated into microcontroller-based designs to extend counting capabilities.
The SN74HC393DRG4 is a reliable and efficient solution for designers looking to implement counting functions in their digital systems. With its broad operating voltage range and compatibility with multiple logic levels, this IC is a flexible choice for modern electronic designs.