EN
  • EN
  • DE
  • IT

SN74HC174D

Part No SN74HC174D
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HEX D-TYPE FLIP-FLOPS WITH CLEAR | IC FF D-TYPE SNGL 6BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 50MHz
Max Propagation Delay at V, Max CL 14ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 8μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74HC174
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1254550-SN74HC174D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74HC174D CAD Model

Description

SN74HC174D Hex D-Type Flip-Flop with Clear

The SN74HC174D is a high-speed Si-gate CMOS device from Texas Instruments that is designed to offer the functionality of the equivalent LS-TTL circuits with the low power consumption and high noise immunity characteristic of CMOS integrated circuits. This particular product comes in a compact SOIC-16 package, making it suitable for space-constrained applications.

Key Features:

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 6
  • Output Type: Differential
  • Function: Master Reset
  • Frequency: Up to 48MHz
  • Voltage - Supply: 2V to 6V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 16-SOIC (0.154", 3.90mm Width)

Product Description:

The SN74HC174D is a hex D-type flip-flop with a clear function that enables the user to reset all six flip-flops to zero with a single input. The device features positive-edge-triggered D-type inputs and a direct clear (CLR) input. Each flip-flop has independent data (D), clock (CLK), and clear inputs and Q outputs. The clock triggering occurs at a voltage level and is not directly related to the rise and fall times of the clock pulse.

Designed for use in applications requiring a high degree of precision and reliability, this integrated circuit is a suitable choice for a variety of digital applications such as data storage, data transfer, and register functions. The SN74HC174D's capability to operate over a wide voltage range (2V to 6V) and its high noise immunity make it a versatile choice for interfacing with different logic levels.

With its robust design and Texas Instruments' commitment to quality, the SN74HC174D is a reliable component for designers looking to implement flip-flops in their digital logic systems. Whether used in consumer electronics, automotive, or industrial applications, this device offers the performance and durability needed for complex digital tasks.

You May Also Be Interested in

ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2123 $50.9520
575+ $0.1742 $100.1650
890+ $0.1688 $150.2320
1,225+ $0.1634 $200.1650
1,585+ $0.1579 $250.2715
2,120+ $0.1416 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess