EN
  • EN
  • DE

SNJ54HC165J

Part No SNJ54HC165J
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description PARALLEL-LOAD 8-BIT SHIFT REGIST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Complementary, Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 673928-SNJ54HC165J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC165J CAD Model

Description

The SNJ54HC165J is a high-performance, parallel-load 8-bit shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the HC family, which is known for its high-speed CMOS technology, and it is specifically engineered to deliver exceptional performance in a wide range of digital applications.

Key Features

  • Logic Family: HC
  • Number of Bits: 8 bits
  • Operation Mode: Parallel or serial input, serial output
  • Package Type: J-Lead Ceramic Package (J)
  • Operating Temperature Range: -55°C to 125°C
  • Supply Voltage Range: 2V to 6V
  • Shift Register Function: Parallel to Serial
  • Clock Input: Low-to-high edge-triggered

Product Description

The SNJ54HC165J is a versatile and reliable component that provides an 8-bit serial shift register with a parallel-load capability. This allows for the conversion of data from parallel to serial format, which is essential for applications that require data consolidation or interfacing with serial communication standards.

With its wide operating temperature range, the SNJ54HC165J is suitable for use in harsh environments, making it an ideal choice for military and aerospace applications. The device can operate from a supply voltage ranging from 2V to 6V, ensuring compatibility with a variety of logic levels and providing design flexibility.

The shift register has direct overriding clear (CLR) input, clock (CLK) input, and clock inhibit (CLK INH) input. It also features two serial outputs (Q7 and Q7') for cascading multiple devices without the need for external gating. This makes it easy to expand the bit width for larger data handling and processing requirements.

Designed in a sturdy J-Lead Ceramic Package, the SNJ54HC165J ensures robustness and longevity, critical for industrial-grade products. This package also provides excellent thermal stability and resistance to mechanical stress.

In summary, the SNJ54HC165J from Texas Instruments is a highly functional and durable shift register that offers a blend of high-speed operation, wide operating temperature range, and flexible power requirements, making it a top choice for designers looking to implement parallel-to-serial data conversion in their systems.

Applications

  • Data acquisition systems
  • Instrumentation and control systems
  • Aerospace and military electronics
  • Communication systems
  • Processors and microcontrollers

You May Also Be Interested in

Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4912 $54.9120
23+ $4.5056 $103.6288
35+ $4.3648 $152.7680
48+ $4.2240 $202.7520
62+ $4.0832 $253.1584
82+ $3.6608 $300.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess