EN
  • EN
  • DE

SN74GTLPH16912VR

Part No SN74GTLPH16912VR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT LVTTL-TO-GTLP UNIVERSAL BUS TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74GTLPH
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 56-TVSOP
Win Source Part Number 1254439-SN74GTLPH16912VR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74GTLPH16912
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH16912VR CAD Model

Description

The SN74GTLPH16912VR from Texas Instruments is a high-performance, 18-bit universal bus transceiver that operates from a 3.3V supply. Designed to provide bidirectional level shifting and buffering for data transmission between different voltage domains, this device is an essential component for modern computing and communication systems.

Key Features:

  • Compatibility: The SN74GTLPH16912VR is compatible with GTL, GTL+, AGTL, and AGTL+ signaling levels, making it versatile for various applications.
  • Speed: With a maximum data rate of up to 100 MB/s, it is well-suited for high-speed data transfer applications.
  • Voltage Translation: The device provides level shifting between 3.3V LVTTL/LVCMOS and GTL/GTL+/AGTL/AGTL+ interface levels.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up/pull-down resistors, simplifying design and reducing board space.
  • Flow-Through Architecture: The pinout of the SN74GTLPH16912VR has been optimized to facilitate easy PCB layout.

Applications:

Typical applications for the SN74GTLPH16912VR include memory data buffering, processor-to-processor communication, and data transfer between different voltage domains in servers, workstations, and communication equipment.

Product Specifications:

  • Package: The device is available in a 64-pin BGA package (SN74GTLPH16912VR).
  • Operating Temperature: It is designed to operate over an industrial temperature range of -40°C to 85°C.
  • RoHS Compliant: The SN74GTLPH16912VR is compliant with RoHS standards, ensuring environmental safety and sustainability.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SN74GTLPH16912VR is no exception, offering robust performance and a long operational lifespan, making it a reliable choice for critical data communication tasks.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 3.6V 56TSSOP
Lowest to $1.3063
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 34BIT 114LFBGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5726 $50.1534
22+ $4.5724 $100.5928
34+ $4.4296 $150.6064
47+ $4.2867 $201.4749
61+ $4.1438 $252.7718
81+ $3.7151 $300.9231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess