EN
  • EN
  • DE

SN74GTLPH1645DGVR

Part No SN74GTLPH1645DGVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE BUS TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74GTLPH
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 56-TVSOP
Win Source Part Number 1254437-SN74GTLPH1645DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74GTLPH1645
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH1645DGVR CAD Model

Description

SN74GTLPH1645DGVR - Texas Instruments 16-Bit LVTTL-to-GTLP Universal Bus Transceiver

The SN74GTLPH1645DGVR from Texas Instruments is a high-performance, 16-bit universal bus transceiver that operates within the LVTTL (Low-Voltage TTL) to GTLP (Gunning Transceiver Logic Plus) domain. This device is designed for applications that require high-speed, bidirectional communication between different voltage logic levels. It is commonly used in computing, networking, and telecommunications equipment, where it serves as an interface between mismatched digital systems.

Encased in a compact TVSOP (Thin Very Small Outline Package) form factor, the SN74GTLPH1645DGVR is engineered for space-constrained environments without compromising on functionality and reliability. With its 48-pin configuration, the device ensures a dense yet accessible integration into PCBs (Printed Circuit Boards), providing an efficient solution for system designers.

The transceiver's core features include a wide data bandwidth and low propagation delay, which are essential for maintaining high data integrity and throughput in fast-paced digital systems. The SN74GTLPH1645DGVR supports bidirectional signal translation without the need for direction control, simplifying the design and reducing the control pin count required for operation.

This device also boasts robust ESD (Electrostatic Discharge) protection, safeguarding the transceiver against the harmful effects of static electricity. This feature is critical for preserving the longevity and performance of electronic components, especially in environments where ESD events are common.

For power management, the SN74GTLPH1645DGVR includes a Bus-Hold feature that retains the last known state during periods of inactivity, thereby preventing floating inputs and reducing power consumption. Additionally, the transceiver is designed with power-up 3-state, which prevents unwanted outputs during power cycles.

Overall, the SN74GTLPH1645DGVR is a testament to Texas Instruments' commitment to providing high-quality, versatile interface solutions. Its combination of speed, compactness, and robustness makes it an excellent choice for system designers looking to bridge the gap between LVTTL and GTLP logic levels in their digital applications.

You May Also Be Interested in

ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2225
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7208 $52.3248
14+ $7.1556 $100.1784
22+ $6.9320 $152.5040
30+ $6.7083 $201.2490
39+ $6.4847 $252.9033
52+ $5.8139 $302.3228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess