EN
  • EN
  • DE

P6KE82A-T

Part No P6KE82A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 70.1VWM 113VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 35 Weeks
Features 113V Clamp 5.3A Ipp Tvs Diode Through Hole DO-15
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-204AC, DO-15, Axial
Case / Package DO-15
Family Name P6KE82
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888421-P6KE82A-T
Ultra Librarian 3D Model Ultra Librarian P6KE82A-T CAD Model

Description

Diodes Incorporated P6KE82A-T Transient Voltage Suppressor

The P6KE82A-T from Diodes Incorporated is a high-quality Transient Voltage Suppressor (TVS) diode designed to provide robust protection for electronic devices against voltage spikes and surges. This component is a crucial element in safeguarding sensitive circuitry from the potentially damaging effects of transient voltage events such as lightning strikes, electrostatic discharge (ESD), and other temporary voltage phenomena.

Key Features and Benefits

  • Peak Pulse Power Dissipation: The P6KE82A-T is capable of handling 600W of peak pulse power dissipation for a 10/1000μs waveform, which ensures that devices are shielded from high energy transients.
  • Breakdown Voltage: With a stand-off voltage of 70.1V, this TVS diode provides a precise breakdown voltage of 82V, which is critical for the accurate clamping of overvoltage events.
  • Uni-directional Protection: As a uni-directional TVS, the P6KE82A-T is designed to offer protection in a single direction, making it ideal for DC voltage applications where specific line polarity is present.
  • Fast Response Time: The device features an exceptionally fast response time to transient events, ensuring that sensitive components are immediately protected from sudden voltage spikes.
  • Low Incremental Surge Resistance: Exhibiting low surge resistance during overvoltage events, this TVS diode allows for minimal voltage drop and power loss, ensuring efficient operation.
  • DO-204AC Package: The P6KE82A-T comes in a DO-204AC (DO-15) package, which is known for its reliability and robustness, making it suitable for a wide range of applications.

Applications

The P6KE82A-T is versatile and can be used in a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Communication devices
  • Automotive electronics
  • Power supply protection
  • AC/DC applications

With its excellent clamping capability, fast response time, and reliable performance under extreme conditions, the P6KE82A-T from Diodes Incorporated is an essential component for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess