EN
  • EN
  • DE

SN74GTLP817DWRE4

Part No SN74GTLP817DWRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24SOIC / Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLP
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 2, 6
Input Signal GTLP
Output Signal LVTTL
Output Type Tri-State, Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74GTLP
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256038-SN74GTLP817DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74GTLP817DWRE4 CAD Model

Description

The SN74GTLP817DWRE4 is a high-performance, BiCMOS transceiver from Texas Instruments, designed with the latest technology to ensure fast and reliable communication in a variety of digital applications. This device is part of the GTLP (Gunning Transceiver Logic Plus) family, which offers improved signal integrity and reduced electromagnetic interference (EMI) over standard logic levels.

Key Features

  • Versatile Voltage Operation: The SN74GTLP817DWRE4 operates at a mixed 3.3-V/5-V VCC supply, providing the flexibility to interface with both 3.3V and 5V logic levels without the need for level-shifting components.
  • High-Speed Data Transfer: It is capable of achieving high-speed data transfer rates, making it suitable for computing, networking, and telecommunication where rapid data exchange is crucial.
  • Low Power Consumption: Despite its high performance, the device has been optimized for low power consumption, which is essential for energy-efficient designs.
  • Live Insertion and Removal: Features like live insertion and removal capabilities minimize system disruptions and allow for easy maintenance and upgrades without powering down the system.
  • Flow-Through Pinout: The flow-through architecture simplifies the PCB layout by aligning the inputs and outputs to reduce the number of crossed signal traces.

Applications

The SN74GTLP817DWRE4 is ideally suited for a wide range of applications, including:

  • Server and workstation motherboards
  • Data communication equipment
  • Telecommunications infrastructure
  • Enterprise networking hardware
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74GTLP817DWRE4 is no exception. It is designed to meet the rigorous standards of the industrial and communications markets, ensuring long-term performance even in the most demanding conditions.

Package and Availability

The device is available in a 24-pin SOIC package, providing a compact footprint for space-constrained applications. Its part number SN74GTLP817DWRE4 indicates the package type and temperature grade, ensuring that you receive the exact specifications required for your project.

For detailed specifications, technical documents, and tools support, please visit the Texas Instruments website or contact their customer support for further assistance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess