EN
  • EN
  • DE

SN74GTLP817DGVR

Part No SN74GTLP817DGVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24TVSOP / Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLP
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 2, 6
Input Signal GTLP
Output Signal LVTTL
Output Type Tri-State, Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number SN74GTLP
Other Names -SN74GTLP817DGVRE4,-296-13205-1,296-13205-1,-SN74GTLP817DGVRG4,296-13205-2,-296-13205-1R,296-13205-2R,-SN74GTLP817DGVRE4R,-SN74GTLP817DGVRR,296-13205-6R,296-13205-6,TEXTISSN74GTLP817DGVR,-SN74GTLP817DGVRG4R,2156-SN74GTLP817DGVR-TITR,-296-13205-1,296-13205-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256047-SN74GTLP817DGVR
Ultra Librarian 3D Model Ultra Librarian SN74GTLP817DGVR CAD Model

Description

Product Overview: SN74GTLP817DGVR by Texas Instruments

The SN74GTLP817DGVR is a high-performance, low-voltage translating transceiver from Texas Instruments designed for bi-directional communication between A and B buses. It is a part of the GTLP (Gunning Transceiver Logic Plus) family, which is renowned for its low-power consumption and high-speed operation. This device is particularly suitable for applications that require interfacing between different logic levels or when translating between a 3.3V bus and a 5V bus.

Key Features

  • Logic Level Translation: Bidirectional voltage translation between 5V TTL and 3.3V CMOS levels without the need for a direction control pin.
  • High-Speed Operation: Capable of operating at high speeds, making it suitable for interfacing with high-performance microprocessors and communication devices.
  • Low-Power Consumption: Designed with power-saving technology, it minimizes power consumption during operation, which is critical for battery-powered and energy-efficient applications.
  • Flow-Through Architecture: The pinout facilitates easy PCB routing for data bus applications, reducing signal distortion and improving signal integrity.
  • Electrostatic Discharge (ESD) Protection: Integrated ESD protection circuitry shields the device from static damage, enhancing its durability and reliability in harsh environments.

Applications

The SN74GTLP817DGVR is highly versatile and can be used in a variety of applications, including:

  • Motherboard and docking station level shifting
  • Server and networking interface adaptation
  • Data communication systems
  • Signal bridging in mixed-voltage systems

Packaging and Quality

This transceiver comes in a compact 48-pin TSSOP (DGVR) package, which is optimized for space-constrained applications. Texas Instruments ensures the highest quality and reliability of its products, with this device being no exception. It undergoes rigorous testing and quality control measures to meet industry standards and customer expectations.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets. The SN74GTLP817DGVR is a testament to Texas Instruments' commitment to providing innovative and reliable solutions for the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9725 $54.6975
25+ $4.0800 $102.0000
38+ $3.9525 $150.1950
53+ $3.8250 $202.7250
68+ $3.6975 $251.4300
91+ $3.3150 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess