The SN74GTL2007PW is a high-performance voltage level translator module designed by Texas Instruments to provide bidirectional voltage-level translation with minimal signal distortion. This device is particularly suitable for applications that require interfacing between different voltage domains in a circuit, such as interfacing between 3.3V and 5V logic levels.
Key Features:
- Versatile Voltage Translation: The SN74GTL2007PW can translate signals between two different voltage levels, making it ideal for multi-voltage systems.
- Wide Voltage Range: It supports external voltages from 0.8V to 3.6V on the A port and 2.5V to 5.5V on the B port, allowing for a variety of logic level translations.
- High-Speed Operation: With a propagation delay of typically 1.5 ns, it ensures high-speed data transfer between different voltage domains.
- Bidirectional Interface: The device features bidirectional signal paths without the need for a direction control signal.
- Flow-Through Pinout: The SN74GTL2007PW has a flow-through pinout, which simplifies the PCB layout process.
- Low Standby Power Consumption: It has a low power consumption in standby mode, making it suitable for power-sensitive applications.
Applications:
The SN74GTL2007PW is widely used in a variety of applications, including but not limited to:
- Level translation for bus interfaces such as SPI, I2C, UART, etc.
- Interfacing with microprocessors, microcontrollers, and FPGAs that operate at different voltage levels.
- Servers, desktops, and notebook computers that require voltage level translation for data communication.
Package and Quality:
Encased in a 20-pin TSSOP package, the SN74GTL2007PW offers a compact solution for your level translation needs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.
For more information, datasheets, and technical specifications, visit the Texas Instruments official product page.