EN
  • EN
  • DE

ADS4122IRGZT

Part No ADS4122IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-/12-Bit, 65/125MSPS, Ultralow-Power ADC | IC ADC 12BIT PIPELINED 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 65M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Style SMD
Family Part Number ADS4122
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141685-ADS4122IRGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS4122IRGZT CAD Model

Description

The ADS4122IRGZT from Texas Instruments is a high-performance, 12-bit analog-to-digital converter (ADC) that provides a perfect solution for a wide variety of data acquisition and signal processing applications. This ADC is designed to operate with a single power supply, making it an efficient choice for systems where power conservation is crucial.

Key Features

  • Resolution: The device offers a 12-bit resolution, enabling it to convert analog signals into digital data with high precision.
  • Sampling Rate: It boasts a maximum sampling rate of up to 65 MSPS (mega samples per second), which allows it to accurately digitize high-speed signals without missing critical information.
  • Input Range: The ADS4122IRGZT features a flexible input range that can be adjusted to fit the needs of various applications, ensuring compatibility with different signal levels.
  • Low Power Consumption: With a focus on power efficiency, this ADC maintains excellent performance while minimizing power draw, making it ideal for portable and battery-powered devices.
  • Interface: It includes a serial LVDS (Low-Voltage Differential Signaling) output interface that provides high-speed data transfer while reducing noise susceptibility, ensuring reliable communication with other components in the system.
  • Package: Encased in a compact 48-VQFN (Very Thin Quad Flat Non-leaded) package, the ADS4122IRGZT is designed for space-constrained applications without compromising on functionality.

Applications

The versatility of the ADS4122IRGZT makes it suitable for a variety of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Wireless Infrastructure
  • Radar and Satellite Communication Systems
  • Digital Video Processing
  • High-Speed Data Acquisition Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the ADS4122IRGZT is no exception. Built to meet the stringent requirements of industrial and commercial applications, this ADC ensures both high performance and reliability.

With the ADS4122IRGZT, designers and engineers can expect a robust ADC solution that delivers accurate data conversion, enabling sophisticated electronic systems to perform at their best.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7445 $59.2335
7+ $16.2006 $113.4042
10+ $15.6944 $156.9440
14+ $15.1881 $212.6334
18+ $14.6818 $264.2724
23+ $13.1630 $302.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess