EN
  • EN
  • DE

SN74GTL16612DLRG4

Part No SN74GTL16612DLRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers 56-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Direction Bidirectional
Frequency 95 MHz
High Level Output Current -32 mA
Lead Free Contains Lead
Logic Function Transceiver, Translator
Low Level Output Current 64 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Nominal Supply Current 120 mA
Number of Bits 18
Number of Channels 18
Number of Elements 1
Number of Pins 56
Output Current 64 mA
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 6.3 ns
Quiescent Current 12 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 7.4 ns
Weight 694.790113 mg
Win Source Part Number 1094942-SN74GTL16612DLRG4
Categories Logic - Translators,Level Shifters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74GTL16612DLRG4 CAD Model

Description

The SN74GTL16612DLRG4 is a high-performance, 18-bit universal bus transceiver designed by Texas Instruments, a leader in semiconductor innovation. This device is part of the GTL2000 logic family and offers a versatile solution for communication between different voltage logic levels. The SN74GTL16612DLRG4 is specifically engineered to address the challenges of interfacing between 3.3V and 5V logic levels in mixed-voltage systems.

Featuring a bidirectional interface between the A and B buses, it allows for transparent data transmission by automatically determining the direction without the need for a direction control pin. This feature simplifies the overall design and reduces the need for additional components. The transceiver operates at a voltage range of 3.0V to 3.6V on the A side and 5V on the B side, ensuring compatibility with various logic levels.

The SN74GTL16612DLRG4's design includes 25-ohm series resistors on the B-side outputs. These resistors help to reduce line noise in high-speed applications, providing improved signal integrity. The device also offers low on-state resistance between the A and B ports, which minimizes propagation delay and supports faster data transmission rates.

This transceiver is housed in a 56-pin SSOP (Shrink Small-Outline Package) that is optimized for reduced space on PCBs. The SN74GTL16612DLRG4 is suitable for a wide range of applications, including server and telecom infrastructure, data communication systems, and any other applications requiring high-speed data transfer across different voltage domains.

Texas Instruments ensures that the SN74GTL16612DLRG4 meets strict quality standards, providing reliable performance and durability. The device is also RoHS compliant, which means it conforms to environmental regulations by avoiding the use of hazardous substances.

Overall, the SN74GTL16612DLRG4 from Texas Instruments is an essential component for designers looking to achieve seamless communication between different voltage systems while maintaining signal integrity and speed.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess