EN
  • EN
  • DE

SN74F623DWR

Part No SN74F623DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS TRANSCEIVER / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74F623
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857780-SN74F623DWR
Ultra Librarian 3D Model Ultra Librarian SN74F623DWR CAD Model

Description

SN74F623DWR - Texas Instruments Octal Bus Transceiver

The SN74F623DWR is a high-performance integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of the F series, known for its advanced features and reliability in a wide range of digital applications. The SN74F623DWR is an octal bus transceiver that includes eight bidirectional data lines and is essential for facilitating data transfer between two buses.

This transceiver features two separate output-enable (OE) inputs, which allow the transmission or reception of data by outputting either a high impedance or active state. The versatile configuration of the SN74F623DWR makes it suitable for multiplexed transmission of data directly from the data bus or from the internal storage latches.

The SN74F623DWR operates over a voltage range of 4.5V to 5.5V, which is typical for many logic level applications, and it is designed to interface with 5V TTL logic. This component is characterized for operation from 0°C to 70°C, making it reliable in various environmental conditions.

Housed in a wide-body SOIC package, the SN74F623DWR ensures a compact footprint on the PCB while maintaining excellent thermal performance. The "DWR" suffix indicates that the device is offered in a tape and reel packaging, ideal for automated assembly processes, and it is RoHS compliant, adhering to environmental standards regarding hazardous substances.

Texas Instruments' SN74F623DWR is a testament to their commitment to producing high-quality, durable, and efficient logic devices. With its fast propagation delay and robust construction, this octal bus transceiver is an excellent choice for designers looking to improve the performance and reliability of their digital systems.

Key Features:

  • Eight bidirectional data lines
  • Dual output-enable (OE) inputs
  • 4.5V to 5.5V operation
  • Compatible with 5V TTL logic
  • Operational temperature range: 0°C to 70°C
  • Wide-body SOIC package
  • Tape and reel packaging for automated assembly
  • RoHS compliant

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess