EN
  • EN
  • DE

DAC121S101CIMK

Part No DAC121S101CIMK
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±8 (Max), ±0.5/+1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Mounting Type Surface Mount
Base Product Number DAC121S101
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846088-DAC121S101CIMK
Ultra Librarian 3D Model Ultra Librarian DAC121S101CIMK CAD Model

Description

DAC121S101CIMK: A High-Performance 12-Bit Digital-to-Analog Converter

The DAC121S101CIMK is a sophisticated 12-bit Digital-to-Analog Converter (DAC) component manufactured by Texas Instruments, designed to deliver high-performance conversion from digital signals to analog with precision and ease. This compact and efficient device is an ideal solution for a wide range of applications that require accurate analog output derived from digital values, including industrial control systems, automated test equipment, and consumer electronics.

Key Features

  • Resolution: The DAC121S101CIMK boasts a 12-bit resolution, providing fine granularity and a high degree of precision in the analog output signal.
  • Update Rate: It offers a fast update rate, allowing for high-speed data processing and real-time applications.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for battery-powered and portable applications.
  • Single Supply Operation: The DAC operates on a single supply voltage, simplifying the power supply design and reducing the overall power requirements.
  • Wide Temperature Range: It is capable of operating over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Small Package: The DAC121S101CIMK comes in a compact TSOT-6 package, which is ideal for space-constrained applications.

Applications

The versatility of the DAC121S101CIMK enables it to be used in multiple sectors. Some of the typical applications include:

  • Data acquisition systems
  • Portable instrumentation
  • Process control
  • Motor control
  • Consumer electronics

Technical Specifications

The DAC121S101CIMK operates with a supply voltage ranging from 2.7V to 5.5V, and it features a Rail-to-Rail output that swings from 0V to the supply voltage, maximizing the dynamic range. Its digital interface is SPI-compatible, allowing for straightforward integration with microcontrollers and digital systems. The device also includes a power-down feature, which reduces power consumption when the DAC is not in use.

With its impressive combination of high resolution, low power consumption, and compact form factor, the DAC121S101CIMK from Texas Instruments stands out as a reliable and efficient choice for converting digital data to analog signals in a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4988 $52.4580
75+ $1.4040 $105.3000
115+ $1.3566 $156.0090
160+ $1.2617 $201.8720
210+ $1.2143 $255.0030
260+ $1.1668 $303.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess