Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254374-SN74F245
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74F245 CAD Model

Description

The SN74F245 from Texas Instruments is a high-performance, octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit allows data transmission from the A bus to the B bus and from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The output-enable (OE) input can disable the device so that the buses are effectively isolated.

Key Features

  • Octal Bidirectional Transceiver: With 8 bidirectional data lines, it provides a flexible interface between systems or components.
  • Direction Control: The direction of data flow is determined by the DIR input signal, enabling control over the transmission path.
  • Output Enable: The OE input, when high, disables the outputs, allowing the buses to be isolated without needing to power down the device.
  • Non-Inverting Buffers: Data on the A or B bus will appear non-inverted on the B or A bus, respectively, facilitating straightforward communication.
  • High-Speed Operation: The SN74F245 is designed for high-speed operation, making it suitable for interfacing with fast microprocessors or memory systems.
  • Low Power Consumption: The device is optimized for low power consumption, extending the battery life of portable applications.

Applications

The SN74F245 is versatile and can be used in a variety of applications, including:

  • Bus interface and driver for memory buffer applications.
  • Data communication between different systems or logic levels.
  • Interfacing and signal buffering for microprocessors.
  • Support for data exchange in multiplexed systems.

Technical Specifications

  • Package: Available in multiple package types, including DIP, SOIC, and SSOP.
  • Logic Family: F
  • Logic Type: CMOS
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: Typically 5V

The SN74F245 is a reliable solution for applications requiring efficient, bidirectional data flow between two buses. Its high-speed operation and low power consumption make it an ideal choice for a wide range of data communication tasks in both commercial and industrial environments.

You May Also Be Interested in

STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention