EN
  • EN
  • DE

CM8068403873914

Part No CM8068403873914
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-9900K (16M Cache, up to 5.00 GHz) SRELS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953214-CM8068403873914
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068403873914 CAD Model

Description

The Intel CM8068403873914 is an embedded microprocessor from Intel, designed for a diverse set of applications requiring efficient processing and reliable performance. As part of Intel's embedded solutions, it aims to provide a balance between power consumption and computing capabilities, making it suitable for various industrial and commercial environments.

Applications:

  • Network security appliances
  • Industrial PCs
  • Thin clients
  • Storage servers
  • Robotic control systems

Features:

  • Multi-core processing capabilities
  • Integrated graphics controller
  • Support for virtualization technologies
  • Enhanced security features
  • Integrated I/O interfaces

Benefits:

  • Improved performance in multi-threaded applications
  • Enhanced visual experience with integrated graphics
  • Increased system efficiency through virtualization
  • Enhanced security against threats
  • Simplified system design and integration

This processor offers multi-core processing, allowing for better handling of parallel tasks and improving overall system responsiveness. The integrated graphics controller enables the support of visual outputs without requiring a discrete graphics card, reducing system cost and power consumption. Support for virtualization technologies allows for running multiple operating systems or applications in isolated environments, increasing system efficiency and security. Enhanced security features provide protection against malware and other security threats. The integrated I/O interfaces simplify system design and reduce the need for external components.

Technical Specifications (May Vary Based on Specific Model Variant):

  • Core Count: Multiple cores (exact number varies)
  • Clock Speed: Varies by model
  • Cache Memory: Varies by model
  • TDP (Thermal Design Power): Varies by model
  • Memory Support: DDR4 ECC
  • Integrated Graphics: Intel UHD Graphics or similar

In summary, the Intel CM8068403873914 is a versatile embedded processor designed to meet the demands of modern industrial and commercial applications, offering a balance of performance, features, and security for a wide range of uses.

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess