The SN74F243D is a high-quality quad bus transceiver designed by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of the F series, known for its fast switching speeds and reliable performance. The SN74F243D is specifically crafted to provide bidirectional communication between data buses. Its primary function is to allow data transmission from the A bus to the B bus and vice versa, with the direction controlled by the direction control input (DIR).
Key Features
- Logic Type: Quad Bus Transceiver
- Number of Channels: 4
- Operation Mode: Bidirectional
- Output Current: ±24 mA
- Supply Voltage Range: 4.5 V to 5.5 V
- Operating Temperature Range: -40°C to +85°C
- Package / Case: SOIC-20
Performance and Applications
The SN74F243D operates efficiently within a supply voltage range of 4.5 V to 5.5 V, making it compatible with typical 5V systems. It can drive loads with currents up to ±24 mA, providing robust signaling capabilities. The transceiver's operating temperature range of -40°C to +85°C ensures reliability across diverse environmental conditions.
Due to its versatile nature, the SN74F243D is suitable for a wide array of applications. It is commonly used in data communication systems, addressable memory units, and microprocessor bus interfaces. Its ability to quickly switch between sending and receiving data makes it an excellent choice for multiplexed data transmission systems where space and power efficiency are crucial.
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74F243D is no exception, with its design and production adhering to stringent quality control standards. Customers can expect consistent performance and durability from this transceiver, making it a trustworthy component for any digital communication or processing task.
For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments website or contact their support team for personalized assistance.