The MAX650BCPD is a high-efficiency, versatile voltage converter designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This voltage converter is specifically engineered to address the needs of applications requiring a reliable and stable voltage conversion solution.
Key Features:
- Adjustable Output Voltage: The MAX650BCPD allows for a flexible output voltage range, which can be adjusted according to the specific requirements of the application.
- High Efficiency: With its innovative design, this voltage converter ensures high efficiency, minimizing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic components.
- Compact Design: The device comes in a compact package, making it ideal for space-constrained applications without compromising performance.
- Low Quiescent Current: It features a low quiescent current, which helps in reducing the overall power consumption when the device is in standby mode.
Applications:
The MAX650BCPD is suitable for a wide range of applications, including but not limited to:
- Battery-Powered Devices
- Portable Instruments
- Power Supply Modules
- Telecommunications Equipment
Technical Specifications:
Parameter
Value
Package/Case
14-DIP
Output Type
Adjustable
Number of Outputs
1
Minimum Input Voltage
4.5V
Maximum Input Voltage
11V
Operating Temperature
-55°C to +125°C
The MAX650BCPD is designed to meet the rigorous demands of modern electronic devices, providing a dependable and efficient voltage conversion solution. Maxim Integrated's commitment to quality ensures that this product delivers consistent performance and durability for a wide array of industrial and commercial applications.