EN
  • EN
  • DE

MAX4051AEEE

Part No MAX4051AEEE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MAX4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881681-MAX4051AEEE
Ultra Librarian 3D Model Ultra Librarian MAX4051AEEE CAD Model

Description

Maxim Integrated MAX4051AEEE Analog Multiplexer

The MAX4051AEEE from Maxim Integrated is a high-performance analog multiplexer that combines low on-resistance and low voltage operation, making it a suitable solution for precision analog signal switching. This device is engineered to deliver exceptional performance in a wide range of applications, including data acquisition systems, communication systems, and industrial control systems.

Key Features

  • Low On-Resistance: The MAX4051AEEE features a low on-resistance of 100 ohms max, which remains flat over the specified signal range. This characteristic minimizes signal distortion and ensures high signal integrity.
  • Low Voltage Operation: Designed for single +3V to +5V or dual ±3V to ±8V operation, this multiplexer is versatile and can be integrated into various low-voltage applications.
  • Single 8-Channel/Dual 4-Channel Configuration: The MAX4051AEEE can be configured as a single 8-channel or a dual 4-channel multiplexer, providing flexibility in connecting multiple signal paths through a single device.
  • ESD Protection: The device includes ESD protection diodes to the V+ supply to enhance its robustness in harsh environments, safeguarding the multiplexer against electrostatic discharges.
  • TTL/CMOS Logic Compatible: The control logic is compatible with TTL and CMOS levels, making it easy to interface with a wide range of microcontrollers and digital circuits.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Signal Routing
  • Industrial Control Systems
  • Test Equipment

Package and Reliability

The MAX4051AEEE is offered in a 16-pin QSOP package, which is designed for space-saving applications without compromising performance. Maxim Integrated's commitment to quality ensures that the MAX4051AEEE provides reliable operation over its specified temperature range, typically from -40°C to +85°C.

With its combination of low on-resistance, low voltage operation, and flexible configuration, the MAX4051AEEE stands out as a high-performance solution for a variety of analog multiplexing needs.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1410 $54.8460
14+ $7.5004 $105.0056
21+ $7.2660 $152.5860
29+ $7.0316 $203.9164
37+ $6.7972 $251.4964
50+ $6.0940 $304.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,851 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess