The ON Semiconductor CE1C102M1XANG is a high-quality ceramic capacitor that is designed to offer stability and reliability for a wide range of electronic applications. This capacitor is a part of the ON Semiconductor's extensive range of passive electronic components that are known for their performance and durability.
With a capacitance value of 1000pF (1nF), the CE1C102M1XANG provides precise filtering and timing functions in circuits. The capacitor has a voltage rating of 100V, making it suitable for use in various electronic devices that operate within this voltage range. Its compact size and surface-mount design enable it to be used in applications where space is at a premium, such as in mobile devices, wearables, and high-density circuit boards.
The CE1C102M1XANG features a Class 1, C0G dielectric, which is one of the most stable capacitor dielectrics available. This type of dielectric offers no change in capacitance with respect to time and voltage and boasts a negligible change in capacitance with reference to ambient temperature. This stability makes the CE1C102M1XANG an excellent choice for resonant circuit applications or for use in environments with fluctuating temperatures.
ON Semiconductor's commitment to quality ensures that the CE1C102M1XANG capacitor is manufactured to the highest standards. It exhibits low equivalent series resistance (ESR) and low equivalent series inductance (ESL), which are critical parameters for high-frequency applications. Additionally, the capacitor is RoHS compliant, meaning it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.
In summary, the ON Semiconductor CE1C102M1XANG is a versatile and reliable ceramic capacitor that offers exceptional stability and performance for a variety of electronic applications. Its robustness, combined with ON Semiconductor's reputation for quality, makes it an excellent choice for designers and engineers looking to incorporate a dependable capacitor into their designs.