EN
  • EN
  • DE

SN74BCT760DWG4

Part No SN74BCT760DWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Open Collector
Current - Output High, Low -, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74BCT760
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259675-SN74BCT760DWG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT760DWG4 CAD Model

Description

The SN74BCT760DWG4 from Texas Instruments is a high-performance, octal buffer and driver designed for use in bus-oriented systems. These integrated circuits feature octal non-inverting buffers and drivers with 3-state outputs, making them ideal for driving bus lines or buffering memory address registers.

Key Features:

  • Logic Type: Octal Buffers/Drivers with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, accommodating the typical 5V logic level
  • Drive Capability: Capable of driving heavy loads with a ±48-mA output drive at 5V
  • Package: Comes in a 24-Pin SOIC package, providing a compact footprint for space-constrained applications
  • Temperature Range: Operates over a wide temperature range from -40°C to 85°C, suitable for industrial environments
  • Logic Family: BCT, part of the BiCMOS logic family, offering a combination of fast switching speeds and low power consumption
  • Compatibility: Input and output interface capability with 5V TTL logic, with a typical VOLP (output ground bounce) of 0.8V at VCC = 5V, TA = 25°C

Applications:

The SN74BCT760DWG4 is versatile and can be used in a variety of applications, including:

  • Bus drivers for high-speed, high-capacity bus systems
  • Memory address drivers
  • Buffering for data transmission lines
  • Interfacing between different logic levels
  • General-purpose logic applications where high drive and low static power consumption is required

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74BCT760DWG4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for critical applications. The device also includes ESD protection circuitry to safeguard against static discharge events, further enhancing its robustness in demanding environments.

For detailed specifications, technical documents, and tools and software support, please visit the Texas Instruments official website or contact your local sales representative.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess