EN
  • EN
  • DE

SN74F245DWRG4

Part No SN74F245DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254376-SN74F245DWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F245DWRG4 CAD Model

Description

SN74F245DWRG4 Octal Bus Transceiver from Texas Instruments

The SN74F245DWRG4 is a high-performance octal bus transceiver from Texas Instruments, designed to provide bidirectional communication between data buses. This integrated circuit is part of the SN74F series, which is known for its robustness and versatility, making it suitable for a wide range of digital applications.

Key Features:

  • Octal Bidirectional Transceiver: It features eight bidirectional lines that allow for simultaneous transmission and reception of data, ensuring efficient data flow between two buses.
  • Non-Inverting Outputs: The device has non-inverting outputs, which means that the output signal is the same as the input signal, maintaining signal integrity.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 4.5V to 5.5V, accommodating various system power supplies.
  • High Drive Capability: The SN74F245DWRG4 is capable of driving up to 64mA of current, providing strong signal transmission that reduces the risk of data loss over long cable runs or in electrically noisy environments.
  • 3-State Outputs: It includes 3-state outputs which allow the transceiver to disconnect entirely from the bus, enabling multiple devices to connect to the bus without interference.
  • Bus Hold on Data Inputs: The device features bus hold on data inputs, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.

Applications:

With its versatile features, the SN74F245DWRG4 is ideal for a variety of applications, including:

  • Data communication systems
  • Bus interface devices
  • Buffer/memory address drivers
  • Input/output port drivers
  • Backplane drivers

Package and Quality:

The SN74F245DWRG4 comes in a wide-body SOIC package with 20 pins (suffix DW), which provides a compact footprint while allowing for good thermal performance and easy integration into surface-mount technology (SMT) processes. Texas Instruments ensures high-quality and reliability of their components, making the SN74F245DWRG4 a trusted choice for engineers and designers in the electronics industry.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8885 $53.3100
140+ $0.7291 $102.0740
215+ $0.7063 $151.8545
295+ $0.6835 $201.6325
380+ $0.6607 $251.0660
510+ $0.5924 $302.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess