EN
  • EN
  • DE

SN74BCT646DWRG4

Part No SN74BCT646DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259685-SN74BCT646DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT646DWRG4 CAD Model

Description

Product Overview: SN74BCT646DWRG4 from Texas Instruments

The SN74BCT646DWRG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments. This device is part of the BCT family of octal bus transceivers and registers, which are specifically engineered to handle the rigorous demands of bidirectional communication in data-bus transmissions and system logic applications.

Key Features

  • Octal Bidirectional Transceiver: The SN74BCT646DWRG4 features eight bidirectional data lines that allow for efficient data transfer in both directions, making it ideal for multiplexed data transmission systems.
  • Integrated Registers: Equipped with built-in registers, this device can store data temporarily, enhancing the flexibility and performance of data handling in complex systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of logic signals and ensuring compatibility with a multitude of interfacing requirements.
  • High-Drive Outputs: The high-drive outputs (-32 mA IOL, 64 mA IOH) are capable of driving heavy loads, thereby reducing the need for additional buffering components.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74BCT646DWRG4 minimizes power usage, making it suitable for power-sensitive applications.

Applications

The versatility of the SN74BCT646DWRG4 lends itself to a wide array of applications, from personal computing devices to industrial systems. It is commonly used in:

  • Data buses
  • Memory switching
  • Buffer registers
  • Peripheral drivers

Package and Quality

The SN74BCT646DWRG4 is offered in a wide-body SOIC (DW) package, which ensures a compact footprint while allowing for adequate thermal management. Texas Instruments is known for its commitment to quality, and this product is no exception. It is produced under stringent quality control measures, ensuring high reliability and performance consistency.

Overall, the SN74BCT646DWRG4 is a testament to Texas Instruments' dedication to providing advanced solutions that meet the evolving needs of modern electronics. Whether for data management, signal interfacing, or logic level translation, this device delivers exceptional functionality and value.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess